ROHM Semiconductor USA, LLC Audio Special Purpose - BD37067FV-ME2 BD37067FV-ME2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863954-BD37067FV-ME2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: Audio Audio Processor Channel 40-SSOP-B Package: 40-SSOP (0.213", 5.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BD37067 Categories: Integrated Circuits (ICs) Case / Package: 40-SSOP-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD37067FV-ME2TR, BD37067FV-ME2DKR, BD37067FV-ME2CT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863954-BD37067FV-ME2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: Audio Audio Processor Channel 40-SSOP-B Package: 40-SSOP (0.213", 5.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BD37067 Categories: Integrated Circuits (ICs) Case / Package: 40-SSOP-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD37067FV-ME2TR, BD37067FV-ME2DKR, BD37067FV-ME2CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD37067FV-ME2 - 863954-BD37067FV-ME2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD37067FV-ME2
863954-BD37067FV-ME2
Audio Special Purpose - BD37067FV-ME2 863954-BD37067FV-ME2
Manufacturer: Rohm Semiconductor Win Source Part Number: 863954-BD37067FV-ME2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: Audio Audio Processor Channel 40-SSOP-B Package: 40-SSOP (0.213", 5.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BD37067 Categories: Integrated Circuits (ICs) Case / Package: 40-SSOP-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD37067FV-ME2TR, BD37067FV-ME2DKR, BD37067FV-ME2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863954-BD37067FV-ME2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Audio Processor Channel 40-SSOP-B
Package: 40-SSOP (0.213", 5.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD37067
Categories: Integrated Circuits (ICs)
Case / Package: 40-SSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD37067FV-ME2TR, BD37067FV-ME2DKR, BD37067FV-ME2CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 863954-BD37067FV-ME2
Product Name Audio Special Purpose - BD37067FV-ME2
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4239TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Modems - ICs and Modules - 73K224BL-IH/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details