Manufacturer: Rohm Semiconductor
Win Source Part Number: 011306-BD3571HFP-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: HRP-5
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.48V @ 200mA
Operating Supply Current: 30μA to 50μA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA HRP-5
IC REG LINEAR 5V 500MA HRP-5 Product overview: BD3571HFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3571HFP-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 500MA HRP-5
IC REG LINEAR 5V 500MA HRP-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 011306-BD3571HFP-TR | BD3571HFPTR-ND | 776-BD3571HFP-TR | BD3571HFP-TR | BD3571HFP-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD3571HFP-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 500MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; HRP-5 | Other; HRP-5 (5 Leads + Tab) | Other; Tape & Reel (TR) | ||
| Life Cycle Stage | Maturity; Active |