ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Special Purpose - BD35390FJ-E2 BD35390FJ-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011301-BD35390FJ-E2 Packaging: Reel - TR Applications: Converter, DDR SDRAM Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 8-SOP-J Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011301-BD35390FJ-E2 Packaging: Reel - TR Applications: Converter, DDR SDRAM Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 8-SOP-J Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - BD35390FJ-E2 - 011301-BD35390FJ-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - BD35390FJ-E2
011301-BD35390FJ-E2
PMIC - PMIC - Voltage Regulators - Special Purpose - BD35390FJ-E2 011301-BD35390FJ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011301-BD35390FJ-E2 Packaging: Reel - TR Applications: Converter, DDR SDRAM Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 8-SOP-J Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011301-BD35390FJ-E2
Packaging: Reel - TR
Applications: Converter, DDR SDRAM
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 1
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: 8-SOP-J
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-BD35390FJ-E2
Power Management IC 750-BD35390FJ-E2
IC REG CONV DDR 1OUT 8SOP-J Product overview: BD35390FJ-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD35390FJ-E2 can be used for catalog matching and distributor lookup.

IC REG CONV DDR 1OUT 8SOP-J Product overview: BD35390FJ-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD35390FJ-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG CONV DDR 1OUT 8SOP-J - 687-BD35390FJ-E2 - Utmel Electronic Limited
Hong Kong, China
IC REG CONV DDR 1OUT 8SOP-J
687-BD35390FJ-E2
IC REG CONV DDR 1OUT 8SOP-J 687-BD35390FJ-E2
IC REG CONV DDR 1OUT 8SOP-J

IC REG CONV DDR 1OUT 8SOP-J

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - BD35390FJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
BD35390FJ-E2
PMIC - Voltage Regulators - Special Purpose BD35390FJ-E2
IC REG CONV DDR 1OUT 8SOP-J

IC REG CONV DDR 1OUT 8SOP-J

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 011301-BD35390FJ-E2 750-BD35390FJ-E2 687-BD35390FJ-E2 BD35390FJ-E2
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - BD35390FJ-E2 Power Management IC IC REG CONV DDR 1OUT 8SOP-J PMIC - Voltage Regulators - Special Purpose
Package Type Other; 8-SOP-J Other; Tape & Reel (TR) SOIC; Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT88321VU112SRTR-ND - DigiKey
Specs
Package Type Other; 30-UFBGA, WLCSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - A8291SETTR-T - 039064-A8291SETTR-T - Win Source Electronics
Specs
Package Type Other; 28-QFN/MLP (5x5)
Special Features Multiple Outputs
Output Voltage 12.7 to 20.4 volts
View Details
3 suppliers
Voltage Regulators - 2139123P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; UDFN-2020-6
View Details
Power Distribution Switches, Load Drivers - BSP752RXUMA2 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details