ROHM Semiconductor USA, LLC Audio Special Purpose - BD34704KS2 BD34704KS2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 847819-BD34704KS2 Features: Audio 8 Channel Package: Tray Family Name: BD34704 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 847819-BD34704KS2 Features: Audio 8 Channel Package: Tray Family Name: BD34704 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD34704KS2 - 847819-BD34704KS2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD34704KS2
847819-BD34704KS2
Audio Special Purpose - BD34704KS2 847819-BD34704KS2
Manufacturer: Rohm Semiconductor Win Source Part Number: 847819-BD34704KS2 Features: Audio 8 Channel Package: Tray Family Name: BD34704 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Rohm Semiconductor
Win Source Part Number: 847819-BD34704KS2
Features: Audio 8 Channel
Package: Tray
Family Name: BD34704
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 847819-BD34704KS2
Product Name Audio Special Purpose - BD34704KS2
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Direct Digital Synthesis (DDS) - 5962-9220504MLA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1907391 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details