ROHM Semiconductor USA, LLC Audio Special Purpose - BD34700FV-E2 BD34700FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 752319-BD34700FV-E2 Packaging: Reel Applications: Consumer Audio Function: Audio Signal Processor Interface: Serial Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 40-SSOPB Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-SSOP (0.213", 5.40mm Width) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 6.5V ~ 7.5V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 752319-BD34700FV-E2 Packaging: Reel Applications: Consumer Audio Function: Audio Signal Processor Interface: Serial Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 40-SSOPB Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-SSOP (0.213", 5.40mm Width) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 6.5V ~ 7.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD34700FV-E2 - 752319-BD34700FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD34700FV-E2
752319-BD34700FV-E2
Audio Special Purpose - BD34700FV-E2 752319-BD34700FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 752319-BD34700FV-E2 Packaging: Reel Applications: Consumer Audio Function: Audio Signal Processor Interface: Serial Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 40-SSOPB Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-SSOP (0.213", 5.40mm Width) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 6.5V ~ 7.5V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 752319-BD34700FV-E2
Packaging: Reel
Applications: Consumer Audio
Function: Audio Signal Processor
Interface: Serial
Number of Channels: 4
Categories: Integrated Circuits
Supplier Device Package: 40-SSOPB
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-SSOP (0.213", 5.40mm Width)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 6.5V ~ 7.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 752319-BD34700FV-E2
Product Name Audio Special Purpose - BD34700FV-E2
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 74ALVT162827DGGS - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT-364-1
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details