Audio Audio Switch, Audio/Video Switch 6 Channel 24-SSOP-A
Audio Audio Switch, Audio/Video Switch 6 Channel 24-SSOP-A
Audio Audio Switch, Audio/Video Switch 6 Channel 24-SSOP-A
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
SOUND PROCESSOR, 6 CH, -40 TO 85DEG C ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs | Audio Processor ICs |
| Product Number | BD34602FS-ME2DKR-ND | BD34602FS-ME2 | 68AH8984 |
| Product Name | Audio Special Purpose | Sound Processor, 6 Ch, -40 To 85Deg C Rohs Compliant Rohm | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | |
| Package/Case | "24-SOP (0.213"", 5.40mm Width)" | ||
| Supply Voltage | 7 to 9.5 volts |