ROHM Semiconductor USA, LLC Voltage Regulators - Linear BD33KA5FP-E2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252
Datasheet
Datasheet Summary
Powered by GS/AI

The BD33KA5FP-E2 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3V with a maximum output current of 500mA. It features an output voltage precision of ±1% and a low-saturation voltage of 0.12V at an output current of 200mA. The device includes built-in overcurrent protection and thermal shutdown circuits, enhancing its reliability in various applications. It is compatible with ceramic capacitors, with a recommended capacitance of 1OºF or greater. The operating temperature range for this regulator is -40°C to +105°C, making it suitable for a wide range of electronic devices, including microcontrollers and consumer electronics. The BD33KA5FP-E2 is packaged in a TO252-3 format, facilitating integration into compact designs.

Datasheet Summary
Powered by GS/AI

The BD33KA5FP-E2 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3V with a maximum output current of 500mA. It features an output voltage precision of ±1% and a low-saturation voltage of 0.12V at an output current of 200mA. The device includes built-in overcurrent protection and thermal shutdown circuits, enhancing its reliability in various applications. It is compatible with ceramic capacitors, with a recommended capacitance of 1OºF or greater. The operating temperature range for this regulator is -40°C to +105°C, making it suitable for a wide range of electronic devices, including microcontrollers and consumer electronics. The BD33KA5FP-E2 is packaged in a TO252-3 format, facilitating integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - BD33KA5FP-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
BD33KA5FP-E2
Voltage Regulators - Linear BD33KA5FP-E2
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BD33KA5FP-E2
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1698147 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026LPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details