ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Interface - Specialized BD3375MUV-ME2

Description
Win Source Part Number: 1377975-BD3375MUV-ME 2 Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Not For New Designs Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: VQFN48MCV070 Base Product Number: BD3375 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.9V ~ 8V Interface: SPI
Request a Quote Datasheet
Description
Win Source Part Number: 1377975-BD3375MUV-ME 2 Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Not For New Designs Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: VQFN48MCV070 Base Product Number: BD3375 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.9V ~ 8V Interface: SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1377975-BD3375MUV-ME2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1377975-BD3375MUV-ME2
Integrated Circuits (ICs) - Interface - Specialized 1377975-BD3375MUV-ME2
Win Source Part Number: 1377975-BD3375MUV-ME 2 Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Not For New Designs Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: VQFN48MCV070 Base Product Number: BD3375 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.9V ~ 8V Interface: SPI

Win Source Part Number: 1377975-BD3375MUV-ME2
Category: Integrated Circuits (ICs) - Interface - Specialized
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: VQFN48MCV070
Base Product Number: BD3375
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.9V ~ 8V
Interface: SPI

Buy Now Datasheet
Specialized - BD3375MUV-ME2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
BD3375MUV-ME2
Specialized BD3375MUV-ME2
Automotive Interface VQFN48MCV070

Automotive Interface VQFN48MCV070

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - BD3375MUV-ME2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
BD3375MUV-ME2
Integrated Circuits (ICs) - Interface - Specialized BD3375MUV-ME2
IC INTERFACE SPEC VQFN48MCV070

IC INTERFACE SPEC VQFN48MCV070

Supplier's Site
Interface - Specialized - BD3375MUV-ME2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
BD3375MUV-ME2
Interface - Specialized BD3375MUV-ME2
IC INTERFACE SPEC VQFN48MCV070

IC INTERFACE SPEC VQFN48MCV070

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1377975-BD3375MUV-ME2 BD3375MUV-ME2 BD3375MUV-ME2 BD3375MUV-ME2
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4239QTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type Module
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details