The BD30GA5WEFJ-E2 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 0.5A. It features an output voltage accuracy of ±1% and is available in both fixed and variable output voltage configurations. The variable output voltage can be adjusted from 1.5V to 13.0V using external resistors, while fixed output options include voltages such as 1.5V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10V, and 12V. The device operates within an input voltage range of 4.5V to 14.0V and has a shutdown current of 0OºA, making it suitable for power-sensitive applications. It includes built-in over current protection and thermal shutdown features to enhance reliability during operation. The BD30GA5WEFJ-E2 is packaged in a compact HTSOP-J8 form factor, measuring 4.90mm x 6.00mm x 1.00mm, which allows for efficient use of space in electronic designs. This regulator is compatible with ceramic capacitors, contributing to a smaller layout and extended lifespan.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD30GA5WEFJ-E2 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |