ROHM Semiconductor USA, LLC Newest Parts - BD2670MWV-E2 BD2670MWV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 730021-BD2670MWV-E2 Family Name: BD26IC0W Manufacturer Homepage: www.rohm.com Reference case: QFN Reference Date Code: 1602+ Alternative Parts (Cross-Reference): RT9198A-26GJ5; RT9198A-26GJ5G; RT9198A-26PJ5; ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 730021-BD2670MWV-E2 Family Name: BD26IC0W Manufacturer Homepage: www.rohm.com Reference case: QFN Reference Date Code: 1602+ Alternative Parts (Cross-Reference): RT9198A-26GJ5; RT9198A-26GJ5G; RT9198A-26PJ5; ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - BD2670MWV-E2 - 730021-BD2670MWV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - BD2670MWV-E2
730021-BD2670MWV-E2
Newest Parts - BD2670MWV-E2 730021-BD2670MWV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 730021-BD2670MWV-E2 Family Name: BD26IC0W Manufacturer Homepage: www.rohm.com Reference case: QFN Reference Date Code: 1602+ Alternative Parts (Cross-Reference): RT9198A-26GJ5; RT9198A-26GJ5G; RT9198A-26PJ5; ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 730021-BD2670MWV-E2
Family Name: BD26IC0W
Manufacturer Homepage: www.rohm.com
Reference case: QFN
Reference Date Code: 1602+
Alternative Parts (Cross-Reference): RT9198A-26GJ5; RT9198A-26GJ5G; RT9198A-26PJ5;
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 730021-BD2670MWV-E2
Product Name Newest Parts - BD2670MWV-E2
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4952ELYTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
IOUT 2 amps
View Details
Voltage Regulators - 2412869 - RS Components, Ltd.
Specs
Regulator Category Switching; Low Dropout Voltage
IOUT 0.3000 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details