ROHM Semiconductor USA, LLC Display Drivers BD26503GUL-E2

Description
LED Driver 48-VCSP50L3 (3.6x3.6)
Request a Quote Datasheet
Description
LED Driver 48-VCSP50L3 (3.6x3.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - BD26503GUL-E2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BD26503GUL-E2-ND
Display Drivers BD26503GUL-E2-ND
LED Driver 48-VCSP50L3 (3.6x3.6)

LED Driver 48-VCSP50L3 (3.6x3.6)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - BD26503GUL-E2 - 1022887-BD26503GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BD26503GUL-E2
1022887-BD26503GUL-E2
PMIC - PMIC - Display Drivers - BD26503GUL-E2 1022887-BD26503GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022887-BD26503GUL-E 2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VCSP50L3 (3.6x3.6) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022887-BD26503GUL-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Dot Matrix
Display Type: LED
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VCSP50L3 (3.6x3.6)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - BD26503GUL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BD26503GUL-E2
Display Drivers BD26503GUL-E2
LED Driver 48-VCSP50L3 (3.6x3.6)

LED Driver 48-VCSP50L3 (3.6x3.6)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number BD26503GUL-E2-ND 1022887-BD26503GUL-E2 BD26503GUL-E2
Product Name Display Drivers PMIC - PMIC - Display Drivers - BD26503GUL-E2 Display Drivers
Technology SPI; I2C SPI; I2C; I²C, SPI
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V Other; 2.7 V ~ 5.5 V Other; 2.7V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 48-UFBGA, CSPBGA 48-VCSP50L3 (3.6x3.6) BGA; PBGA; CSP; 48-UFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Telecom - SI3220-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
 - 2947/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details