ROHM Semiconductor USA, LLC Led Driver, Constant Current, 1.2Mhz; Device Topology Rohm BD26503GUL-E2

Description
LED DRIVER, CONSTANT CURRENT, 1.2MHZ; Device Topology:Constant Current; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:5.5V; Output Current Max:510mA; Switching Frequency:1.2MHz; No. of Outputs:17Outputs; IC RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, CONSTANT CURRENT, 1.2MHZ; Device Topology:Constant Current; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:5.5V; Output Current Max:510mA; Switching Frequency:1.2MHz; No. of Outputs:17Outputs; IC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Constant Current, 1.2Mhz; Device Topology Rohm - 01AH6433 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, 1.2Mhz; Device Topology Rohm
01AH6433
Led Driver, Constant Current, 1.2Mhz; Device Topology Rohm 01AH6433
LED DRIVER, CONSTANT CURRENT, 1.2MHZ; Device Topology:Constant Current; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:5.5V; Output Current Max:510mA; Switching Frequency:1.2MHz; No. of Outputs:17Outputs; IC RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, 1.2MHZ; Device Topology:Constant Current; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:5.5V; Output Current Max:510mA; Switching Frequency:1.2MHz; No. of Outputs:17Outputs; IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 01AH6433
Product Name Led Driver, Constant Current, 1.2Mhz; Device Topology Rohm
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - SKY81294-17-001 - 716250-SKY81294-17-001 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
LED Drivers - 7238713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
QFN LED Driver IC - 137-A8530EESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
6 suppliers
PMIC - LED Drivers - LM3503ITL-44 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 750 milliamps
View Details