ROHM Semiconductor USA, LLC Ldo, Fixed, 2.5V, 0.3A, -40 To 105Deg C; Output Type Rohm BD25GA3MEFJ-LBH2

Description
LDO, FIXED, 2.5V, 0.3A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.5V, 0.3A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 0.3A, -40 To 105Deg C; Output Type Rohm - 95AC1045 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.3A, -40 To 105Deg C; Output Type Rohm
95AC1045
Ldo, Fixed, 2.5V, 0.3A, -40 To 105Deg C; Output Type Rohm 95AC1045
LDO, FIXED, 2.5V, 0.3A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.3A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD25GA3MEFJ-LBH2
LDO Voltage Regulators BD25GA3MEFJ-LBH2
LDO Voltage Regulators 300mA 14-4.5 Vin LDO Industrial HTSOP-J8

LDO Voltage Regulators 300mA 14-4.5 Vin LDO Industrial HTSOP-J8

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 95AC1045 BD25GA3MEFJ-LBH2
Product Name Ldo, Fixed, 2.5V, 0.3A, -40 To 105Deg C; Output Type Rohm LDO Voltage Regulators
Input Voltage 4.5 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details