ROHM Semiconductor USA, LLC PMIC - PMIC - Gate Drivers - BD2270HFV-TR BD2270HFV-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 104653-BD2270HFV-TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: HVSOF5 Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 130μs, 18μs Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 104653-BD2270HFV-TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: HVSOF5 Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 130μs, 18μs Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - BD2270HFV-TR - 104653-BD2270HFV-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - BD2270HFV-TR
104653-BD2270HFV-TR
PMIC - PMIC - Gate Drivers - BD2270HFV-TR 104653-BD2270HFV-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 104653-BD2270HFV-TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: HVSOF5 Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 130μs, 18μs Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 104653-BD2270HFV-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: HVSOF5
Supply Voltage - Operating: 2.7 V to 5.5 V
Rise and Fall Time: 130μs, 18μs
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 104653-BD2270HFV-TR
Product Name PMIC - PMIC - Gate Drivers - BD2270HFV-TR
Polarity N-Channel
Unlock Full Specs
to access all available technical data