ROHM Semiconductor USA, LLC Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm BD2268G-MGTR

Description
POWER LOAD SWITCH, AEC-Q100, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.3A; On State Resistance:0.11ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, AEC-Q100, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.3A; On State Resistance:0.11ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm - 84Y9657 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm
84Y9657
Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm 84Y9657
POWER LOAD SWITCH, AEC-Q100, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.3A; On State Resistance:0.11ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.3A; On State Resistance:0.11ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD2268G-MGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD2268G-MGTR
PMIC - Power Distribution Switches, Load Drivers BD2268G-MGTR
IC PWR SWITCH N-CHAN 1:1 5SSOP

IC PWR SWITCH N-CHAN 1:1 5SSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 84Y9657 BD2268G-MGTR
Product Name Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Module Components - 1801620-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Power Distribution Units - 4726469 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 12
Outlets Iec c13
View Details