POWER LOAD SWITCH, AEC-Q100, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:760mA; On State Resistance:0.12ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
IC PWR SWITCH N-CHAN 1:1 5SSOP
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 84Y9654 | BD2265G-MGTR |
| Product Name | Power Load Switch, Aec-Q100, Ssop-5; Power Load Switch Type Rohm | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 5.5V |