The High-side switch for memory card slot is an IC High-side switch with a function of over-current protection used in the power supply line of a memory card slot. In the switch part an N channel MOSFET low ON resistance has been 1 circuit integrated. Moreover, a soft start function, an under voltage lockout function and an over temperature protection function are integrated.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | BD2225G |
| Product Name | 1ch Small Package High Side Switch ICs for USB Devices and Memory Cards |
| Supply Voltage (VS) | 2.7 to 5.5 volts |
| Ron | 0.1500 ohms |
| Propagation Delay | 1.50E7 ns |
| Min Operating Current | 0.1100 mA |