The BD2225G-LB is a high-side switch IC designed for USB devices and memory card applications, featuring a low ON resistance of 150 m,Ѷ (typical). It operates within an input voltage range of 2.7V to 5.5V and supports an over-current threshold of 550mA to 1.0A. The device includes essential protection features such as over-current detection, thermal shutdown, under-voltage lockout, and a soft-start function. The control input logic for the BD2225G-LB is active-low, allowing for flexible integration into various designs. It is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, making it suitable for space-constrained applications. The operating temperature range is specified from -40°C to +85°C, ensuring reliability in industrial environments.
This is the product guarantees long time support in Industrial market. The High-side switch for memory card slot is an IC High-side switch with a function of over-current protection used in the power supply line of a memory card slot. In the switch part an N channel MOSFET low ON resistance has been 1 circuit integrated. Moreover, a soft start function, an under voltage lockout function and an over temperature protection function are integrated.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | BD2225G-LB |
| Product Name | 1ch Small Package High Side Switch ICs for USB Devices and Memory Cards |
| Supply Voltage (VS) | 2.7 to 5.5 volts |
| Ron | 0.1500 ohms |
| Propagation Delay | 1.50E7 ns |
| Min Operating Current | 0.1100 mA |