ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2204GUL-E2 BD2204GUL-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 114620-BD2204GUL-E2 Packaging: Reel - TR Features: Load Discharge Output Type: N-Channel Switch Type: General Purpose Fault Protection: Over Temperature, Reverse Current Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1.2 V to 2.4 V, 2.7 V to 4.5 V Rds On (Typ): 120 mOhm Family Name: BD2204 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: VCSP50L1 Supply Voltage - Operating: Not Required Introduction Date: August 08, 2012 ECCN: EAR99 Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 114620-BD2204GUL-E2 Packaging: Reel - TR Features: Load Discharge Output Type: N-Channel Switch Type: General Purpose Fault Protection: Over Temperature, Reverse Current Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1.2 V to 2.4 V, 2.7 V to 4.5 V Rds On (Typ): 120 mOhm Family Name: BD2204 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: VCSP50L1 Supply Voltage - Operating: Not Required Introduction Date: August 08, 2012 ECCN: EAR99 Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2204GUL-E2
BD2204GUL-E2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2204GUL-E2 BD2204GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 114620-BD2204GUL-E2 Packaging: Reel - TR Features: Load Discharge Output Type: N-Channel Switch Type: General Purpose Fault Protection: Over Temperature, Reverse Current Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1.2 V to 2.4 V, 2.7 V to 4.5 V Rds On (Typ): 120 mOhm Family Name: BD2204 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: VCSP50L1 Supply Voltage - Operating: Not Required Introduction Date: August 08, 2012 ECCN: EAR99 Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 114620-BD2204GUL-E2
Packaging: Reel - TR
Features: Load Discharge
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Over Temperature, Reverse Current
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 1.2 V to 2.4 V, 2.7 V to 4.5 V
Rds On (Typ): 120 mOhm
Family Name: BD2204
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: VCSP50L1
Supply Voltage - Operating: Not Required
Introduction Date: August 08, 2012
ECCN: EAR99
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD2204GUL-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD2204GUL-E2
PMIC - Power Distribution Switches, Load Drivers BD2204GUL-E2
IC PWR SWITCH N-CHAN 2:1 50VCSP

IC PWR SWITCH N-CHAN 2:1 50VCSP

Supplier's Site Datasheet
Power Load Sw, High Side, Vcsp-6; Power Load Switch Type Rohm - 01AH6421 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, Vcsp-6; Power Load Switch Type Rohm
01AH6421
Power Load Sw, High Side, Vcsp-6; Power Load Switch Type Rohm 01AH6421
POWER LOAD SW, HIGH SIDE, VCSP-6; Power Load Switch Type:High Side; Input Voltage:4.5V; Current Limit:500mA; On State Resistance:0.12ohm; Distribution Switch Case Style:VCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, VCSP-6; Power Load Switch Type:High Side; Input Voltage:4.5V; Current Limit:500mA; On State Resistance:0.12ohm; Distribution Switch Case Style:VCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD2204GUL-E2 BD2204GUL-E2 01AH6421
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD2204GUL-E2 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, Vcsp-6; Power Load Switch Type Rohm
Voltage 1.2 V to 2.4 V, 2.7 V to 4.5 V 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-316 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details