The Rohm Power Load Switch, part number 73AC9702, is a high-side switch designed for industrial applications, operating within a temperature range of -40°C to +85°C. It features dual N-channel MOSFETs and includes built-in over-current protection, thermal shutdown, under-voltage lockout, and a soft-start circuit. The device supports an input voltage range of 2.7V to 5.5V and has a typical on-resistance of 80m,Ѷ. The current limit threshold is set at 2.4A, with a minimum of 1.5A and a maximum of 3.0A. The switch also provides an open-drain error flag output for over-current and thermal shutdown conditions. Its compact SOP-J8 package measures 4.90mm x 6.00mm x 1.65mm, making it suitable for space-constrained designs. This product is compliant with RoHS standards and is intended for use in USB devices, memory cards, and various consumer and industrial electronics.
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.4A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOP-J; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
IC PWR SWITCH N-CHAN 1:2 SOP-J8
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 73AC9702 | BD2066FJ-LBE2 |
| Product Name | Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Rohm | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 5.5V |