ROHM Semiconductor GmbH 2ch High Side Switch ICs for USB Devices and Memory Cards BD2066FJ-LB

Description
This is the product guarantees long time support in Industrial market. High side switch for USB is a high side switch having over current protection used in power supply line of universal serial bus (USB). Its switch unit has two channels of N-channel power MOSFET, and current of 500mA as USB standard can be flown to the respective channels. And, over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuit are built in.
Datasheet
Description
This is the product guarantees long time support in Industrial market. High side switch for USB is a high side switch having over current protection used in power supply line of universal serial bus (USB). Its switch unit has two channels of N-channel power MOSFET, and current of 500mA as USB standard can be flown to the respective channels. And, over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuit are built in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2ch High Side Switch ICs for USB Devices and Memory Cards - BD2066FJ-LB - ROHM Semiconductor GmbH
Willich, Germany
2ch High Side Switch ICs for USB Devices and Memory Cards
BD2066FJ-LB
2ch High Side Switch ICs for USB Devices and Memory Cards BD2066FJ-LB
This is the product guarantees long time support in Industrial market. High side switch for USB is a high side switch having over current protection used in power supply line of universal serial bus (USB). Its switch unit has two channels of N-channel power MOSFET, and current of 500mA as USB standard can be flown to the respective channels. And, over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuit are built in.

This is the product guarantees long time support in Industrial market. High side switch for USB is a high side switch having over current protection used in power supply line of universal serial bus (USB). Its switch unit has two channels of N-channel power MOSFET, and current of 500mA as USB standard can be flown to the respective channels. And, over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuit are built in.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Analog Switches
Product Number BD2066FJ-LB
Product Name 2ch High Side Switch ICs for USB Devices and Memory Cards
Supply Voltage (VS) 2.7 to 5.5 volts
Ron 0.0800 ohms
Propagation Delay 1.50E7 ns
Min Operating Current 0.1300 mA
Unlock Full Specs
to access all available technical data

Similar Products

5.5V SOT-23 Analog Switch and Multiplexer IC - 743-74CBT1G384DBVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.00E-3 mA
View Details
2 suppliers
Dual Quad Analog Switch and Multiplexer IC - 747-74HCT4052DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers