ROHM Semiconductor USA, LLC PMIC - Power Distribution Switches, Load Drivers BD2066FJ-E2

Description
IC SWITCH USB HI SIDE 2CH 8SOJP
Datasheet
Description
IC SWITCH USB HI SIDE 2CH 8SOJP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BD2066FJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD2066FJ-E2
PMIC - Power Distribution Switches, Load Drivers BD2066FJ-E2
IC SWITCH USB HI SIDE 2CH 8SOJP

IC SWITCH USB HI SIDE 2CH 8SOJP

Supplier's Site Datasheet
Power Load Sw, High Side, Sop-J8; Power Load Switch Type Rohm - 01AH6420 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, Sop-J8; Power Load Switch Type Rohm
01AH6420
Power Load Sw, High Side, Sop-J8; Power Load Switch Type Rohm 01AH6420
POWER LOAD SW, HIGH SIDE, SOP-J8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.4A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOP-J; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, SOP-J8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.4A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOP-J; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD2066FJ-E2 01AH6420
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, Sop-J8; Power Load Switch Type Rohm
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details