2ch Current LED Driver with SPI for
IC LED DVR REG 2A 48HTSSOPC
IC LED DVR REG 2A 48HTSSOPC
IC LED DVR REG 2A 48HTSSOPC
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 265231 | 846-BD18397EUV-ME2CT-ND |
| Product Name | LED Driver ICs | LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |
| Type | Dimmable | |
| Input Voltage | 0.1111 volts | |
| Output Voltage | 60 volts | 2.5 to 60 volts |