Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022857-BD18377EFV-M
Packaging: Reel - TR
Type: Linear
Applications: Automotive
Mounting: SMD (SMT)
Frequency: 1.25MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 12
Dimming: PWM
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 20-HTSSOP-B
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
LED Driver IC 12 Output Linear Shift Register PWM Dimming 50mA 20-HTSSOP-B
IC LED DRV LIN PWM 50MA 20HTSSOP Product overview: BD18377EFV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD18377EFV-ME2 can be used for catalog matching and distributor lookup.
LED DRIVER, 6BIT, 1.25MHZ, HTSSOP-20; Device Topology:Constant Current; No. of Outputs:12Outputs; Output Current:50mA; Output Voltage:10V; Driver Case Style:HTSSOP; No. of Pins:20Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; RoHS Compliant: Yes
IC LED DRVR LINEAR PWM 20HTSSOP
LED Lighting Drivers 12 Ch LED Driver IC AEC-Q100 Qualified
IC LED DRV LIN PWM 50MA 20HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1022857-BD18377EFV-ME2 | BD18377EFV-ME2TR-ND | 137-BD18377EFV-ME2 | 53X2975 | BD18377EFV-ME2 | BD18377EFV-ME2 | BD18377EFV-ME2 |
| Product Name | PMIC - PMIC - LED Drivers - BD18377EFV-ME2 | LED Drivers | 50MA LED Driver IC | Led Driver, 6Bit, 1.25Mhz, Htssop-20; Device Topology Rohm | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Output Voltage | 10 volts | 10 volts | 10 volts | 10 volts | |||
| Output Current | 50 milliamps | 50 milliamps | 50 milliamps | 50 milliamps |