LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP-B
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP-B
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP-B
IC LED DRIVER CTRLR PWM 20HTSSOP Product overview: BD18353EFV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD18353EFV-ME2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1129749-BD18353EFV-M
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Controller
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 65V
Frequency: 200kHz ~ 2.5MHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 65V
Package / Case: 20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-HTSSOP-B
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD18353EFV-ME2CT
AUTOMOTIVE GRADE SWITHING LED DR
LED DRIVER, AEC-Q100, BOOST, HTSSOP-B20 ROHS COMPLIANT: YES
IC LED DRIVER CTRLR PWM 20HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 846-BD18353EFV-ME2TR-ND | 137-BD18353EFV-ME2 | 1129749-BD18353EFV-ME2 | BD18353EFV-ME2 | 32AJ0238 | BD18353EFV-ME2 |
| Product Name | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | Led Driver, Aec-Q100, Boost, Htssop-B20 Rohs Compliant Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5 to 65 volts | 5 to 65 volts | 5 to 65 volts | |||
| Output Voltage | 65 volts | 65 volts | 65 volts | |||
| Features | RoHS Compliant | RoHS Compliant |