IC LED DRV CTRL PWM 6MA 24HTSSOP Product overview: BD18351EFV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 6MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD18351EFV-ME2 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 6mA 24-HTSSOP-B
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 6mA 24-HTSSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863917-BD18351EFV-ME
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 6mA 24-HTSSOP-B
Package: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD18351
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD18351EFV-ME2CT, BD18351EFV-ME2DKR, BD18351EFV-ME2TR
LED DRIVER, AEC-Q100, BOOST, HTSSOP-24; Device Topology:Boost (Step Up); Input Voltage Min:4.5V; Input Voltage Max:65V; Output Voltage Max:65V; Output Current Max:-; Switching Frequency:700kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
LED DRIVER WITH BUILT-IN PWM SIG
IC LED DRV CTRL PWM 6MA 24HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD18351EFV-ME2 | BD18351EFV-ME2TR-ND | 863917-BD18351EFV-ME2 | 05AC7886 | BD18351EFV-ME2 | BD18351EFV-ME2 |
| Product Name | 6MA LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - BD18351EFV-ME2 | Led Driver, Aec-Q100, Boost, Htssop-24; Device Topology Rohm | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 4.5 to 65 volts | 4.5 to 65 volts | 4.5 to 65 volts | 4.5 to 65 volts | ||
| Output Voltage | 65 volts | 65 volts | 65 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | 24-HTSSOP-B |