IC LED DRV LIN PWM 16HTSSOP Product overview: BD18347AEFV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD18347AEFV-ME2 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Rohm Semiconductor
Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Linear
Topology: Constant Current
Internal Switch(s): Yes
Voltage - Supply (Min): 5.5V
Voltage - Supply (Max): 20V
LED Driver IC 4 Output Linear Constant Current PWM Dimming 150mA HTSSOP-B16
LED Driver IC 4 Output Linear Constant Current PWM Dimming 150mA HTSSOP-B16
LED Driver IC 4 Output Linear Constant Current PWM Dimming 150mA HTSSOP-B16
LED DRIVER, AEC-Q100, HTSSOP-B16, 40V ROHS COMPLIANT: YES
FOR AUTOMOTIVE, 40V 150MA 4CH CO
IC LED DRV LIN PWM 16HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD18347AEFV-ME2 | 846-BD18347AEFV-ME2DKR-ND | 73AJ1915 | BD18347AEFV-ME2 | BD18347AEFV-ME2 | |
| Product Name | LED Driver IC | Integrated Circuits (ICs) Power Management (PMIC) LED Drivers | LED Drivers | Led Driver, Aec-Q100, Htssop-B16, 40V Rohs Compliant Rohm | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 5.5 to 20 volts | 5.5 to 20 volts | 5.5 to 20 volts | |||
| Output Voltage | 40 volts | 40 volts | ||||
| Number of Channels | 4 # | |||||
| Package Type | Tape & Reel (TR) |