IC LED DRIVER CTRLR PWM 16SSOP Product overview: BD18341FV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD18341FV-ME2 can be used for catalog matching and distributor lookup.
LED DRIVER, AEC-Q100, CONSTANT CURRENT; Device Topology:Constant Current; Input Voltage Min:4.5V; Input Voltage Max:19V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
PWR MGMT LINEAR REGULATOR
Power Supplies - External/Internal (Off-Board) - LED Drivers
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD18341FV-ME2 | 58AC8468 | BD18341FV-ME2 | BD18341FV-ME2 |
| Product Name | LED Driver IC | Led Driver, Aec-Q100, Constant Current; Device Topology Rohm | PMIC - LED Drivers | Power Supplies - External/Internal (Off-Board) - LED Drivers |
| Input Voltage | 4.5 to 19 volts | 4.5 to 19 volts | ||
| Number of Channels | 1 # | |||
| Package Type | Tape & Reel (TR) |