Win Source Part Number: 965780-BD18340FV-ME2
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Controller
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 5MHz
Internal Switch(s): No
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 19V
Package / Case: 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-SSOP-B
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD18340FV-ME2DKR,BD1
Base Product Number: BD18340
IC LED DRIVER CTRLR PWM 16SSOP Product overview: BD18340FV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD18340FV-ME2 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Controller PWM Dimming 16-SSOP-B
LED Driver IC 1 Output DC DC Controller PWM Dimming 16-SSOP-B
LED Driver IC 1 Output DC DC Controller PWM Dimming 16-SSOP-B
LED Lighting Drivers Cntrlr Auto LED Lmps 4.5-19V; SSOP-B16
IC LED DRIVER CTRLR PWM 16SSOP
LED DRIVER, AEC-Q100, CONSTANT CURRENT; Device Topology:Constant Current; Input Voltage Min:4.5V; Input Voltage Max:19V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
CONSTANT CURRENT CONTROLLER FOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 965780-BD18340FV-ME2 | 137-BD18340FV-ME2 | BD18340FV-ME2TR-ND | BD18340FV-ME2 | BD18340FV-ME2 | 58AC8467 | BD18340FV-ME2 |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Driver IC | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Aec-Q100, Constant Current; Device Topology Rohm | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 16-LSSOP (0.173", 4.40mm Width) | Tape & Reel (TR) | |||||
| Input Voltage | 4.5 to 19 volts | 4.5 to 19 volts | 4.5 to 19 volts | 4.5 to 19 volts |