ROHM Semiconductor USA, LLC PMIC - PMIC - LED Drivers - BD1754HFN-TR BD1754HFN-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011262-BD1754HFN-TR Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 4 Dimming: Multi-Step Output Voltage: 0.2 V to 4.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 8-HSON Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 32mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011262-BD1754HFN-TR Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 4 Dimming: Multi-Step Output Voltage: 0.2 V to 4.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 8-HSON Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 32mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - BD1754HFN-TR - 011262-BD1754HFN-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BD1754HFN-TR
011262-BD1754HFN-TR
PMIC - PMIC - LED Drivers - BD1754HFN-TR 011262-BD1754HFN-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011262-BD1754HFN-TR Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 4 Dimming: Multi-Step Output Voltage: 0.2 V to 4.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 8-HSON Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 32mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011262-BD1754HFN-TR
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: Multi-Step
Output Voltage: 0.2 V to 4.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 8-HSON
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 32mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-BD1754HFN-TR
LED Driver IC 137-BD1754HFN-TR
IC LED DRV LIN MULT-STEP 8HSON Product overview: BD1754HFN-TR from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD1754HFN-TR can be used for catalog matching and distributor lookup.

IC LED DRV LIN MULT-STEP 8HSON Product overview: BD1754HFN-TR from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD1754HFN-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - BD1754HFN-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BD1754HFN-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BD1754HFN-TR
IC LED DRV LIN MULT-STEP 8HSON

IC LED DRV LIN MULT-STEP 8HSON

Supplier's Site
PMIC - LED Drivers - BD1754HFN-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BD1754HFN-TR
PMIC - LED Drivers BD1754HFN-TR
IC LED DRIVER LIN DIM 32MA 8HSON

IC LED DRIVER LIN DIM 32MA 8HSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 011262-BD1754HFN-TR 137-BD1754HFN-TR BD1754HFN-TR BD1754HFN-TR
Product Name PMIC - PMIC - LED Drivers - BD1754HFN-TR LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Voltage 0.2000 to 4.1 volts 0.2000 volts
Output Current 32 milliamps 32 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 763468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 24 watts
Features RoHS Compliant
View Details
 - CY8CLED04G01-56LTXI - Rochester Electronics
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details