LAPIS Semiconductor PMIC - PMIC - Gate Drivers - BD16952EFV-ME2 BD16952EFV-ME2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913137-BD16952EFV-ME 2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 24-HTSSOP-B Package: Reel - TR Package: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: BD16952 Categories: Integrated Circuits (ICs) Case / Package: 24-HTSSOP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: BD16952EFV-ME2DKR, BD16952EFV-ME2CT, BD16952EFV-ME2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913137-BD16952EFV-ME 2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 24-HTSSOP-B Package: Reel - TR Package: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: BD16952 Categories: Integrated Circuits (ICs) Case / Package: 24-HTSSOP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: BD16952EFV-ME2DKR, BD16952EFV-ME2CT, BD16952EFV-ME2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - BD16952EFV-ME2 - 913137-BD16952EFV-ME2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - BD16952EFV-ME2
913137-BD16952EFV-ME2
PMIC - PMIC - Gate Drivers - BD16952EFV-ME2 913137-BD16952EFV-ME2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913137-BD16952EFV-ME 2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 24-HTSSOP-B Package: Reel - TR Package: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: BD16952 Categories: Integrated Circuits (ICs) Case / Package: 24-HTSSOP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: BD16952EFV-ME2DKR, BD16952EFV-ME2CT, BD16952EFV-ME2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913137-BD16952EFV-ME2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 24-HTSSOP-B
Package: Reel - TR
Package: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD16952
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: BD16952EFV-ME2DKR, BD16952EFV-ME2CT, BD16952EFV-ME2TR

Buy Now Datasheet
PMIC - Gate Drivers - BD16952EFV-ME2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
BD16952EFV-ME2
PMIC - Gate Drivers BD16952EFV-ME2
IC GATE DRVR HALF-BRIDG 24HTSSOP

IC GATE DRVR HALF-BRIDG 24HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 913137-BD16952EFV-ME2 BD16952EFV-ME2
Product Name PMIC - PMIC - Gate Drivers - BD16952EFV-ME2 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic Gates - 8139204 - RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family CMOS; Nand
View Details