LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 20mA SQFN016V4040
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049278-BD1606MVV-E2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Dimming: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: SQFN016V4040
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC LED DRV RGLTR I2C 20MA 16SQFN Product overview: BD1606MVV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD1606MVV-E2 can be used for catalog matching and distributor lookup.
LED Lighting Drivers Backlight LED Driver for Small Panel
IC LED DRV RGLTR I2C 20MA 16SQFN
IC LED DRIVER RGLTR DIM 16SQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 846-BD1606MVV-E2TR-ND | 049278-BD1606MVV-E2 | 137-BD1606MVV-E2 | BD1606MVV-E2 | BD1606MVV-E2 | BD1606MVV-E2 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - BD1606MVV-E2 | 20MA LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Output Current | 20 milliamps | 20 milliamps | 20 milliamps | |||
| Features | RoHS Compliant |