ROHM Semiconductor GmbH Cell Balance LSI of 4 to 6 Series Power Storage Element Cells for Automotive BD14000EFV-C

Description
BD14000EFV is a LSI IC designed as a self-controlled cell balancer. It has a built-in shunt-type power storage element balancer function that can respond to 4 to 6 cells. All the functions necessary in a cell balancer are built-in making power storage element cell balancing possible only in this LSI. This chip can be used for electric double layer capacitors (EDLC) with cell detection voltage range of 2.4V to 3.1V and power storage capacitors which is important for cell balancers with similar electrical characteristics It has a built-in multiple over-voltage detection function and can also detect abnormal mode such as any characteristic deterioration in cells. Also, application-dependen t operation can be set since enable control is possible. Small Reel (250pcs) is available.→BD14000EF V-CH2
Datasheet
Description
BD14000EFV is a LSI IC designed as a self-controlled cell balancer. It has a built-in shunt-type power storage element balancer function that can respond to 4 to 6 cells. All the functions necessary in a cell balancer are built-in making power storage element cell balancing possible only in this LSI. This chip can be used for electric double layer capacitors (EDLC) with cell detection voltage range of 2.4V to 3.1V and power storage capacitors which is important for cell balancers with similar electrical characteristics It has a built-in multiple over-voltage detection function and can also detect abnormal mode such as any characteristic deterioration in cells. Also, application-dependen t operation can be set since enable control is possible. Small Reel (250pcs) is available.→BD14000EF V-CH2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cell Balance LSI of 4 to 6 Series Power Storage Element Cells for Automotive - BD14000EFV-C - ROHM Semiconductor GmbH
Willich, Germany
Cell Balance LSI of 4 to 6 Series Power Storage Element Cells for Automotive
BD14000EFV-C
Cell Balance LSI of 4 to 6 Series Power Storage Element Cells for Automotive BD14000EFV-C
BD14000EFV is a LSI IC designed as a self-controlled cell balancer. It has a built-in shunt-type power storage element balancer function that can respond to 4 to 6 cells. All the functions necessary in a cell balancer are built-in making power storage element cell balancing possible only in this LSI. This chip can be used for electric double layer capacitors (EDLC) with cell detection voltage range of 2.4V to 3.1V and power storage capacitors which is important for cell balancers with similar electrical characteristics It has a built-in multiple over-voltage detection function and can also detect abnormal mode such as any characteristic deterioration in cells. Also, application-dependen t operation can be set since enable control is possible. Small Reel (250pcs) is available.→BD14000EF V-CH2

BD14000EFV is a LSI IC designed as a self-controlled cell balancer. It has a built-in shunt-type power storage element balancer function that can respond to 4 to 6 cells. All the functions necessary in a cell balancer are built-in making power storage element cell balancing possible only in this LSI. This chip can be used for electric double layer capacitors (EDLC) with cell detection voltage range of 2.4V to 3.1V and power storage capacitors which is important for cell balancers with similar electrical characteristics It has a built-in multiple over-voltage detection function and can also detect abnormal mode such as any characteristic deterioration in cells. Also, application-dependent operation can be set since enable control is possible.
Small Reel (250pcs) is available.→BD14000EFV-CH2

Supplier's Site Datasheet
Cell Balance LSI of 4 to 6 Series Power Storage Element Cells for Automotive - BD14000EFV-C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Cell Balance LSI of 4 to 6 Series Power Storage Element Cells for Automotive
BD14000EFV-C
Cell Balance LSI of 4 to 6 Series Power Storage Element Cells for Automotive BD14000EFV-C
BD14000EFV is a LSI IC designed as a self-controlled cell balancer. It has a built-in shunt-type power storage element balancer function that can respond to 4 to 6 cells. All the functions necessary in a cell balancer are built-in making power storage element cell balancing possible only in this LSI. This chip can be used for electric double layer capacitors (EDLC) with cell detection voltage range of 2.4V to 3.1V and power storage capacitors which is important for cell balancers with similar electrical characteristics It has a built-in multiple over-voltage detection function and can also detect abnormal mode such as any characteristic deterioration in cells. Also, application-dependen t operation can be set since enable control is possible. Small Reel (250pcs) is available.→BD14000EF V-CH2 â- Evaluation Board User's Guide Buy Evaluation Board (BD14000EFV-EVK-001)

BD14000EFV is a LSI IC designed as a self-controlled cell balancer. It has a built-in shunt-type power storage element balancer function that can respond to 4 to 6 cells. All the functions necessary in a cell balancer are built-in making power storage element cell balancing possible only in this LSI. This chip can be used for electric double layer capacitors (EDLC) with cell detection voltage range of 2.4V to 3.1V and power storage capacitors which is important for cell balancers with similar electrical characteristics It has a built-in multiple over-voltage detection function and can also detect abnormal mode such as any characteristic deterioration in cells. Also, application-dependent operation can be set since enable control is possible.
Small Reel (250pcs) is available.→BD14000EFV-CH2

â- Evaluation Board User's Guide

Buy Evaluation Board
(BD14000EFV-EVK-001)

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Power Supplies IC Power Supplies
Product Number BD14000EFV-C BD14000EFV-C
Product Name Cell Balance LSI of 4 to 6 Series Power Storage Element Cells for Automotive Cell Balance LSI of 4 to 6 Series Power Storage Element Cells for Automotive
Package Type Other; HTSSOP-B30 Other; HTSSOP-B30
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gates and Inverters - 74HCU04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE2PCS02G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers