500MA 1.2V, FIXED OUTPUT, HIGH-A
500MA 1.2V, FIXED OUTPUT, HIGH-A
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD12IA5MEFJ-LBH2 | BD12IA5MEFJ-LBH2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | SOIC | |
| Output Voltage | 1.2 volts | |
| IOUT | 0.5000 amps | 0.5000 amps |
| IQ | 7.00E-4 amps |