The BD10KA5WFP-E2 is a low-dropout (LDO) voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output current of up to 500mA. It features an output voltage precision of ±1% and a low saturation voltage of 0.12V at an output current of 200mA. This regulator includes built-in overcurrent protection and thermal shutdown circuits, enhancing its reliability in various applications. It is compatible with ceramic capacitors, with a recommended capacitance of 1OºF or greater. The device operates within an input voltage range of up to 5.5V and has an operating temperature range of -40°C to +105°C. The BD10KA5WFP-E2 is suitable for use in microcontrollers and electronic devices that require stable voltage regulation.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD10KA5WFP-E2 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |