ROHM Semiconductor USA, LLC 35V 1A Voltage Regulator IC BD00C0AWFP2-CE2

Description
35V VOLTAGE RESISTANCE 1A, HIGH- Product overview: BD00C0AWFP2-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 35V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00C0AWFP2-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
35V VOLTAGE RESISTANCE 1A, HIGH- Product overview: BD00C0AWFP2-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 35V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00C0AWFP2-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35V 1A Voltage Regulator IC
776-BD00C0AWFP2-CE2
35V 1A Voltage Regulator IC 776-BD00C0AWFP2-CE2
35V VOLTAGE RESISTANCE 1A, HIGH- Product overview: BD00C0AWFP2-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 35V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00C0AWFP2-CE2 can be used for catalog matching and distributor lookup.

35V VOLTAGE RESISTANCE 1A, HIGH- Product overview: BD00C0AWFP2-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 35V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00C0AWFP2-CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1013771-BD00C0AWFP2-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1013771-BD00C0AWFP2-CE2
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1013771-BD00C0AWFP2-CE2
Win Source Part Number: 1013771-BD00C0AWFP2- CE2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Voltage - Output (Max): 15V Output Configuration: Positive Voltage - Input (Max): 26.5V Voltage - Output (Min/Fixed): 1V Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: TO-252-5 Temperature Range - Operating: -40°C ~ 125°C (TA) PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2.5 mA HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD00C0AWFP2-CE2C T,846-BD00C0AWFP2-CE 2TR,846-BD00C0AWFP2- CE2DKR Voltage Dropout (Max): 0.5V @ 500mA

Win Source Part Number: 1013771-BD00C0AWFP2-CE2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 15V
Output Configuration: Positive
Voltage - Input (Max): 26.5V
Voltage - Output (Min/Fixed): 1V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: TO-252-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 mA
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD00C0AWFP2-CE2CT,846-BD00C0AWFP2-CE2TR,846-BD00C0AWFP2-CE2DKR
Voltage Dropout (Max): 0.5V @ 500mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 846-BD00C0AWFP2-CE2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
846-BD00C0AWFP2-CE2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 846-BD00C0AWFP2-CE2TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 846-BD00C0AWFP2-CE2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
846-BD00C0AWFP2-CE2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 846-BD00C0AWFP2-CE2CT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD00C0AWFP2-CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD00C0AWFP2-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD00C0AWFP2-CE2
35V VOLTAGE RESISTANCE 1A, HIGH-

35V VOLTAGE RESISTANCE 1A, HIGH-

Supplier's Site
PMIC - Voltage Regulators - Linear - BD00C0AWFP2-CE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD00C0AWFP2-CE2
PMIC - Voltage Regulators - Linear BD00C0AWFP2-CE2
35V VOLTAGE RESISTANCE 1A, HIGH

35V VOLTAGE RESISTANCE 1A, HIGH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BD00C0AWFP2-CE2 1013771-BD00C0AWFP2-CE2 846-BD00C0AWFP2-CE2TR-ND BD00C0AWFP2-CE2 BD00C0AWFP2-CE2
Product Name 35V 1A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel (TR) DPAK; Other; Tape & Reel TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263
Output Voltage 1 volts 1 to 15 volts 1 volts
IOUT 1 amps 1 amps 1 amps 1 amps
Dropout Voltage 0.3000 volts 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24610RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 1913783 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3300ART-2.9-RL7 - 860283-ADP3300ART-2.9-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Motor Drivers, Controllers - A3946KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 7 to 60 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details