Bipolar (BJT) Transistor PNP 45V 200mA 180MHz 350mW Surface Mount SST3
Bipolar Transistors - BJT TRANSISTOR
TRANS PNP 45V 0.2A SST3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX71HT216-ND | BCX71HT216 | BCX71HT216 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |