Bipolar (BJT) Transistor NPN 45V 200mA 125MHz 350mW Surface Mount SST3
TRANS NPN 45V 0.2A SST3 Product overview: BCX70KT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX70KT116 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT TRANS GP BJT NPN 45V 0.2A TR
TRANS NPN 45V 0.2A SST3
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX70KT116-ND | 276-BCX70KT116 | BCX70KT116 | BCX70KT116 |
| Product Name | Single Bipolar Transistors | 45V 0.2A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SST3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 200 milliamps | 200 milliamps |