Bipolar (BJT) Transistor NPN 45V 500mA 250MHz 350mW Surface Mount SST3
Bipolar (BJT) Transistor NPN 45V 500mA 250MHz 350mW Surface Mount SST3
Bipolar (BJT) Transistor NPN 45V 500mA 250MHz 350mW Surface Mount SST3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049266-BCX19T116
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SST3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 620mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
TRANS NPN 45V 0.5A SST3 Product overview: BCX19T116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX19T116 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN 45V 500MA
TRANS NPN 45V 0.5A SST3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX19T116CT-ND | 049266-BCX19T116 | 276-BCX19T116 | BCX19T116 | BCX19T116 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCX19T116 | 45V 0.5A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SST3 | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 500 milliamps | 500 milliamps |