Bipolar (BJT) Transistor 45V 500mA 200mW Surface Mount SST3
Bipolar (BJT) Transistor 45V 500mA 200mW Surface Mount SST3
Bipolar (BJT) Transistor 45V 500mA 200mW Surface Mount SST3
TRANS NPN 45V 0.5A SST3 Product overview: BCX19HZGT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX19HZGT116 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377222-BCX19HZGT116
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SST3
Base Product Number: BCX19
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Vce Saturation (Max) @ Ib, Ic: 620mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Power - Max: 200 mW
TRANS NPN 45V 0.5A SST3
TRANS NPN 45V 0.5A SST3
TRANSISTOR, AEC-Q101, NPN, 45V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:250MHz; Power Dissipation Pd:425mW; DC Collector Current:500mA; DC Current Gain hFE:40hFE; Transistor RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 846-BCX19HZGT116DKR-ND | 276-BCX19HZGT116 | 1377222-BCX19HZGT116 | BCX19HZGT116 | BCX19HZGT116 | 22AC2914 |
| Product Name | Single Bipolar Transistors | 45V 0.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Rohm |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3 | AEC-Q101 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 |
| Transistor Grade / Operating Range | Automotive | |||||
| Polarity | NPN | NPN | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps |