ROHM Semiconductor USA, LLC Single Bipolar Transistors BCW71T116

Description
Bipolar (BJT) Transistor NPN 45V 100mA Surface Mount SST3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 100mA Surface Mount SST3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCW71T116-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW71T116-ND
Single Bipolar Transistors BCW71T116-ND
Bipolar (BJT) Transistor NPN 45V 100mA Surface Mount SST3

Bipolar (BJT) Transistor NPN 45V 100mA Surface Mount SST3

Buy Now Datasheet
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-BCW71T116
45V 0.1A Bipolar Transistor 276-BCW71T116
TRANS NPN 45V 0.1A SST3 Product overview: BCW71T116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW71T116 can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A SST3 Product overview: BCW71T116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW71T116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCW71T116 - 863893-BCW71T116 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW71T116
863893-BCW71T116
TRANSISTORS - Transistors (BJT) - Single - BCW71T116 863893-BCW71T116
Manufacturer: Rohm Semiconductor Win Source Part Number: 863893-BCW71T116 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 100 mA - Surface Mount SST3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Not For New Designs Family Name: BCW71 Categories: Discrete Semiconductor Products Case / Package: SST3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863893-BCW71T116
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 100 mA - Surface Mount SST3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BCW71
Categories: Discrete Semiconductor Products
Case / Package: SST3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW71T116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW71T116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW71T116
TRANS NPN 45V 0.1A SST3

TRANS NPN 45V 0.1A SST3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCW71T116
Bipolar Transistors - BJT BCW71T116
Bipolar Transistors - BJT NPN 45V 100MA

Bipolar Transistors - BJT NPN 45V 100MA

Buy Now
TRANS NPN 45V 0.1A SST3 - 687-BCW71T116 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 45V 0.1A SST3
687-BCW71T116
TRANS NPN 45V 0.1A SST3 687-BCW71T116
TRANS NPN 45V 0.1A SST3

TRANS NPN 45V 0.1A SST3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BCW71T116-ND 276-BCW71T116 863893-BCW71T116 BCW71T116 BCW71T116 687-BCW71T116
Product Name Single Bipolar Transistors 45V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCW71T116 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT TRANS NPN 45V 0.1A SST3
Polarity NPN NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SST3 SST3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data