Manufacturer: Rohm Semiconductor
Win Source Part Number: 913128-BCW60DT116
Features: Bipolar (BJT) Transistor NPN 32 V 200 mA 125MHz Surface Mount SST3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BCW60
Categories: Discrete Semiconductor Products
Case / Package: SST3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
TRANS NPN 32V 0.2A SST3 Product overview: BCW60DT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60DT116 can be used for catalog matching and distributor lookup.
TRANS NPN 32V 0.2A SST3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 913128-BCW60DT116 | 276-BCW60DT116 | BCW60DT116 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCW60DT116 | 32V 0.2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |