ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - BCW60CT116 BCW60CT116

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769810-BCW60CT116 Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Transistor Type: NPN Frequency - Transition: 125MHz Family Name: BCW60C Categories: Discrete Semiconductor Products Manufacturer Package: SST3 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 32V DC Current Gain (hFE) (Minimum) @ Ic, Vce: 260 @ 2mA, 5V Alternative Parts (Cross-Reference): MMBT2907A; BCW60C; Introduction Date: March 06, 2000 ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769810-BCW60CT116 Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Transistor Type: NPN Frequency - Transition: 125MHz Family Name: BCW60C Categories: Discrete Semiconductor Products Manufacturer Package: SST3 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 32V DC Current Gain (hFE) (Minimum) @ Ic, Vce: 260 @ 2mA, 5V Alternative Parts (Cross-Reference): MMBT2907A; BCW60C; Introduction Date: March 06, 2000 ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCW60CT116 - 769810-BCW60CT116 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW60CT116
769810-BCW60CT116
TRANSISTORS - Transistors (BJT) - Single - BCW60CT116 769810-BCW60CT116
Manufacturer: Rohm Semiconductor Win Source Part Number: 769810-BCW60CT116 Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Transistor Type: NPN Frequency - Transition: 125MHz Family Name: BCW60C Categories: Discrete Semiconductor Products Manufacturer Package: SST3 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 32V DC Current Gain (hFE) (Minimum) @ Ic, Vce: 260 @ 2mA, 5V Alternative Parts (Cross-Reference): MMBT2907A; BCW60C; Introduction Date: March 06, 2000 ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769810-BCW60CT116
Packaging: Reel package
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Transistor Type: NPN
Frequency - Transition: 125MHz
Family Name: BCW60C
Categories: Discrete Semiconductor Products
Manufacturer Package: SST3
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 32V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 260 @ 2mA, 5V
Alternative Parts (Cross-Reference): MMBT2907A; BCW60C;
Introduction Date: March 06, 2000
ECCN: EAR99
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW60CT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW60CT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW60CT116
TRANS NPN 32V 0.2A SST3

TRANS NPN 32V 0.2A SST3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors
Product Number 769810-BCW60CT116 BCW60CT116
Product Name TRANSISTORS - Transistors (BJT) - Single - BCW60CT116 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3; SOT23
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR)
Power Gain 260 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846B/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Single Bipolar Transistors - BC849CE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 2156644 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details