Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022765-BCW33T116
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SST3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
TRANS NPN 32V 0.1A SST3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1022765-BCW33T116 | BCW33T116 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCW33T116 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN |