ROHM Semiconductor USA, LLC 32V 0.1A Bipolar Transistor BCW30T

Description
TRANS PNP 32V 0.1A SST3 Product overview: BCW30T from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW30T can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS PNP 32V 0.1A SST3 Product overview: BCW30T from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW30T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V 0.1A Bipolar Transistor
276-BCW30T
32V 0.1A Bipolar Transistor 276-BCW30T
TRANS PNP 32V 0.1A SST3 Product overview: BCW30T from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW30T can be used for catalog matching and distributor lookup.

TRANS PNP 32V 0.1A SST3 Product overview: BCW30T from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW30T can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BCW30T - 200921-BCW30T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW30T
200921-BCW30T
TRANSISTORS - Transistors (BJT) - Single - BCW30T 200921-BCW30T
Manufacturer: Rohm Semiconductor Win Source Part Number: 200921-BCW30T Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SST3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 200921-BCW30T
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SST3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BCW30T 200921-BCW30T
Product Name 32V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCW30T
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data