TRANS PNP 30V 0.1A SST3 Product overview: BC858BHZGT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BHZGT116 can be used for catalog matching and distributor lookup.
ROHM BC858BHZGT116 Bipolar Transistor
Win Source Part Number: 1377212-BC858BHZGT11
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SST3
Base Product Number: BC858
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 30 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Power - Max: 200 mW
TRANSISTOR, AEC-Q101, PNP, -30V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-30V; Transition Frequency ft:250MHz; Power Dissipation Pd:350mW; DC Collector Current:-100mA; DC Current Gain hFE:210hFE; RoHS Compliant: Yes
TRANS PNP 30V 0.1A SST3
TRANS PNP 30V 0.1A SST3
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC858BHZGT116 | 264517 | 1377212-BC858BHZGT116 | 22AC2917 | BC858BHZGT116 | BC858BHZGT116 |
| Product Name | 30V 0.1A Bipolar Transistor | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Transistor, Aec-Q101, Pnp, -30V, Sot-23; Transistor Polarity Rohm | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||||
| Package Type | Tape & Reel (TR) | SOT23; SOT-23 | SOT3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 30 volts | 30 volts | 30 volts |