NPN general purpose transistors in the BC848 series feature a collector-emitter voltage rating of 30V and a maximum collector current of 0.1A. The BC848C variant, which includes BC848CT1, is available in the SST3 package measuring 2.0mm × 1.0mm × 0.95mm. The devices meet RoHS standards and have a junction temperature rating of 150°C. DC current gain (hFE) ranges from 420 to 800 for the BC848C, with a transition frequency of 200MHz. Collector cutoff current is specified up to 5µA at 150°C, and collector-emitter saturation voltage is up to 0.6V at 100mA collector current and 5mA base current.
TRANS NPN 30V 0.1A SST3 Product overview: BC848CT1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848CT1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC848CT1 |
| Product Name | 30V 0.1A Bipolar Transistor |
| Polarity | NPN |