TRANS, NPN, 45V, 0.1A, 150DEG C, 0.2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:200MHz; Power Dissipation Pd:200mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes
TRANS NPN 45V 0.1A UMT3
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 02AH1035 | BC847BU3T106 |
| Product Name | Trans, Npn, 45V, 0.1A, 150Deg C, 0.2W; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Transistor Type | Trans, Npn, 45V, 0.1A, 150Deg C, 0.2W; Transistor Polarity Rohm | |
| Polarity | NPN | |
| Package Type | TO-3 |