Win Source Part Number: 1377168-BC846BHZGT11
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SST3
Base Product Number: BC846
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Collector (Ic) (Max): 120 mA
Voltage - Collector Emitter Breakdown (Max): 65 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Power - Max: 200 mW
TRANS NPN 65V 0.12A SST3 Product overview: BC846BHZGT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.12A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BHZGT116 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor 65V 120mA 200mW Surface Mount SST3
Bipolar (BJT) Transistor 65V 120mA 200mW Surface Mount SST3
Bipolar (BJT) Transistor 65V 120mA 200mW Surface Mount SST3
TRANS NPN 65V 0.12A SST3
TRANS, AEC-Q101, NPN, 65V, 0.12A, SOT-23 ROHS COMPLIANT: YES
TRANS NPN 65V 0.12A SST3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1377168-BC846BHZGT116 | 276-BC846BHZGT116 | 846-BC846BHZGT116CT-ND | BC846BHZGT116 | 68AH8981 | BC846BHZGT116 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | 65V 0.12A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Aec-Q101, Npn, 65V, 0.12A, Sot-23 Rohs Compliant Rohm | Single Bipolar Transistors |
| Package Type | SOT3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Polarity | NPN | NPN | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 120 milliamps | 120 milliamps | 120 milliamps | |||
| VCEO | 65 volts | 65 volts | 65 volts |