Manufacturer: Rohm Semiconductor
Win Source Part Number: 049249-BC807-25 T116
Packaging: Reel - TR
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
TRANS PNP 45V 0.5A SMT3 Product overview: BC807-25 T116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-25 T116 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 049249-BC807-25 T116 | 276-BC807-25 T116 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC807-25 T116 | 45V 0.5A Bipolar Transistor |
| Polarity | PNP; PNP | PNP |